Intel Corporation Ethernet Interface - FBFM2112F897C S LJLS FBFM2112F897C S LJLS

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016943-FBFM2112F897 C S LJLS Mounting: SMD (SMT) Data Rate: 12.8 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): TLK3114SCZPV; TLK3114SCGNT; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 950 mV Max Supply Current: 74 µA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016943-FBFM2112F897 C S LJLS Mounting: SMD (SMT) Data Rate: 12.8 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): TLK3114SCZPV; TLK3114SCGNT; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 950 mV Max Supply Current: 74 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - FBFM2112F897C S LJLS - 1016943-FBFM2112F897C S LJLS - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - FBFM2112F897C S LJLS
1016943-FBFM2112F897C S LJLS
Ethernet Interface - FBFM2112F897C S LJLS 1016943-FBFM2112F897C S LJLS
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016943-FBFM2112F897 C S LJLS Mounting: SMD (SMT) Data Rate: 12.8 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Alternative Parts (Cross-Reference): TLK3114SCZPV; TLK3114SCGNT; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 950 mV Max Supply Current: 74 µA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016943-FBFM2112F897C S LJLS
Mounting: SMD (SMT)
Data Rate: 12.8 Gbps
Interface: SPI
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: BGA
Alternative Parts (Cross-Reference): TLK3114SCZPV; TLK3114SCGNT;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 950 mV
Max Supply Current: 74 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1016943-FBFM2112F897C S LJLS
Product Name Ethernet Interface - FBFM2112F897C S LJLS
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers