Intel Corporation Laser Drivers FAGD1657132BA

Description
Laser Driver IC 2.5Gbps 1 Channel -4.7V ~ 5V, -4.7V ~ -5.5V 32-TQFP-EDQUAD (5x5)
Description
Laser Driver IC 2.5Gbps 1 Channel -4.7V ~ 5V, -4.7V ~ -5.5V 32-TQFP-EDQUAD (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAGD1657132BA is a high-performance laser driver IC capable of operating at data rates up to 2.5 Gbit/s. It is designed to meet ITU-T STM-16 and SONET OC-48 standards, making it suitable for fiber optic communication systems. The device can sink a modulation current of up to 70 mA and a pre-bias current of up to 50 mA, with adjustable settings for both currents via dedicated pins. The GD16571 features optional on-chip retiming of the data signal, which can be bypassed if desired. It includes a mark-space monitor and symmetry adjustment capabilities, allowing for precise control over the output signal characteristics. The driver operates with a single +5 V or -5.2 V supply and is housed in a thermally enhanced 32-pin TQFP package. With a rise and fall time of less than 100 ps and low voltage overshoot (less than 2%) and undershoot (less than 5%), this laser driver is optimized for high-speed applications. It is particularly well-suited for telecommunication and datacom applications, including driving electro-absorption and direct modulation laser diodes.

Datasheet Summary
Powered by GS/AI

The FAGD1657132BA is a high-performance laser driver IC capable of operating at data rates up to 2.5 Gbit/s. It is designed to meet ITU-T STM-16 and SONET OC-48 standards, making it suitable for fiber optic communication systems. The device can sink a modulation current of up to 70 mA and a pre-bias current of up to 50 mA, with adjustable settings for both currents via dedicated pins. The GD16571 features optional on-chip retiming of the data signal, which can be bypassed if desired. It includes a mark-space monitor and symmetry adjustment capabilities, allowing for precise control over the output signal characteristics. The driver operates with a single +5 V or -5.2 V supply and is housed in a thermally enhanced 32-pin TQFP package. With a rise and fall time of less than 100 ps and low voltage overshoot (less than 2%) and undershoot (less than 5%), this laser driver is optimized for high-speed applications. It is particularly well-suited for telecommunication and datacom applications, including driving electro-absorption and direct modulation laser diodes.

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - FAGD1657132BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Laser Drivers
FAGD1657132BA
Laser Drivers FAGD1657132BA
Laser Driver IC 2.5Gbps 1 Channel -4.7V ~ 5V, -4.7V ~ -5.5V 32-TQFP-EDQUAD (5x5)

Laser Driver IC 2.5Gbps 1 Channel -4.7V ~ 5V, -4.7V ~ -5.5V 32-TQFP-EDQUAD (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number FAGD1657132BA
Product Name Laser Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318ADLRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-8576-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 12-XFQFN
Packing Method Tape Reel
View Details