Intel Corporation Embedded - Embedded - Microprocessors - FA80486GXSF33 FA80486GXSF33

Description
Manufacturer: Intel Win Source Part Number: 766846-FA80486GXSF33 Series: i486 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: Intel486 GX Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 3.3V Package: 176-TQFP Part Status: Obsolete(EOL) Family Name: FA80486GXSF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): JA80486GXSF338; Introduction Date: December 01, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 766846-FA80486GXSF33 Series: i486 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: Intel486 GX Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 3.3V Package: 176-TQFP Part Status: Obsolete(EOL) Family Name: FA80486GXSF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): JA80486GXSF338; Introduction Date: December 01, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FA80486GXSF33 - 766846-FA80486GXSF33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FA80486GXSF33
766846-FA80486GXSF33
Embedded - Embedded - Microprocessors - FA80486GXSF33 766846-FA80486GXSF33
Manufacturer: Intel Win Source Part Number: 766846-FA80486GXSF33 Series: i486 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: Intel486 GX Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz Graphics Acceleration: No Voltage - I/O: 3.3V Package: 176-TQFP Part Status: Obsolete(EOL) Family Name: FA80486GXSF Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): JA80486GXSF338; Introduction Date: December 01, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 766846-FA80486GXSF33
Series: i486
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: Intel486 GX
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 176-TQFP
Part Status: Obsolete(EOL)
Family Name: FA80486GXSF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): JA80486GXSF338;
Introduction Date: December 01, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power Embedded Microprocessor MPU - 694-FA80486GXSF33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Embedded Microprocessor MPU
694-FA80486GXSF33
Low-Power Embedded Microprocessor MPU 694-FA80486GXSF33
Embedded Ultra-Low Power 176-Pin TQFP Product overview: FA80486GXSF33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FA80486GXSF33 can be used for catalog matching and distributor lookup.

Embedded Ultra-Low Power 176-Pin TQFP Product overview: FA80486GXSF33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FA80486GXSF33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - FA80486GXSF33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FA80486GXSF33
Microprocessors FA80486GXSF33
Intel486 GX Microprocessor IC i486 1 Core, 32-Bit 33MHz 176-TQFP (24x24)

Intel486 GX Microprocessor IC i486 1 Core, 32-Bit 33MHz 176-TQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 766846-FA80486GXSF33 694-FA80486GXSF33 FA80486GXSF33
Product Name Embedded - Embedded - Microprocessors - FA80486GXSF33 Low-Power Embedded Microprocessor MPU Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details