Intel Corporation Ethernet Interface - EZFM4224F1433E S LKAD EZFM4224F1433E S LKAD

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058141-EZFM4224F143 3E S LKAD Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 47 W
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058141-EZFM4224F143 3E S LKAD Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 47 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - EZFM4224F1433E S LKAD - 1058141-EZFM4224F1433E S LKAD - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - EZFM4224F1433E S LKAD
1058141-EZFM4224F1433E S LKAD
Ethernet Interface - EZFM4224F1433E S LKAD 1058141-EZFM4224F1433E S LKAD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058141-EZFM4224F143 3E S LKAD Mounting: SMD (SMT) Categories: Ethernet Interface Case / Package: FCBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 47 W

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058141-EZFM4224F1433E S LKAD
Mounting: SMD (SMT)
Categories: Ethernet Interface
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 47 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1058141-EZFM4224F1433E S LKAD
Product Name Ethernet Interface - EZFM4224F1433E S LKAD
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3203-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specialized - PEB2256H-V12 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 3.13V ~ 3.46V
Package Type QFP; 80-QFP
View Details
3 suppliers