Intel Corporation Ethernet Interface - EZFM4224F1433CSLJMR EZFM4224F1433CSLJMR

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059372-EZFM4224F143 3CSLJMR Mounting: SMD (SMT) Data Rate: 3.125 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 1.14 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059372-EZFM4224F143 3CSLJMR Mounting: SMD (SMT) Data Rate: 3.125 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 1.14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - EZFM4224F1433CSLJMR - 1059372-EZFM4224F1433CSLJMR - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - EZFM4224F1433CSLJMR
1059372-EZFM4224F1433CSLJMR
Ethernet Interface - EZFM4224F1433CSLJMR 1059372-EZFM4224F1433CSLJMR
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059372-EZFM4224F143 3CSLJMR Mounting: SMD (SMT) Data Rate: 3.125 Gbps Interface: SPI Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 1.14 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059372-EZFM4224F1433CSLJMR
Mounting: SMD (SMT)
Data Rate: 3.125 Gbps
Interface: SPI
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 1.14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1059372-EZFM4224F1433CSLJMR
Product Name Ethernet Interface - EZFM4224F1433CSLJMR
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers