Intel Corporation Interface - Interface - Specialized - EW31244 SL7QV EW31244 SL7QV

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029912-EW31244 SL7QV Interface: PCI Number of Pins: 256 Categories: Interface - Specialized Operating Supply Current: 840 mA Alternative Parts (Cross-Reference): EW31244 SL7QVEW31244-SL7QV; EW31244SL7QV; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029912-EW31244 SL7QV Interface: PCI Number of Pins: 256 Categories: Interface - Specialized Operating Supply Current: 840 mA Alternative Parts (Cross-Reference): EW31244 SL7QVEW31244-SL7QV; EW31244SL7QV; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - EW31244 SL7QV - 1029912-EW31244 SL7QV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EW31244 SL7QV
1029912-EW31244 SL7QV
Interface - Interface - Specialized - EW31244 SL7QV 1029912-EW31244 SL7QV
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029912-EW31244 SL7QV Interface: PCI Number of Pins: 256 Categories: Interface - Specialized Operating Supply Current: 840 mA Alternative Parts (Cross-Reference): EW31244 SL7QVEW31244-SL7QV; EW31244SL7QV; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029912-EW31244 SL7QV
Interface: PCI
Number of Pins: 256
Categories: Interface - Specialized
Operating Supply Current: 840 mA
Alternative Parts (Cross-Reference): EW31244 SL7QVEW31244-SL7QV; EW31244SL7QV;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now
Interface Transceiver IC - 754-EW31244 SL7QV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EW31244 SL7QV
Interface Transceiver IC 754-EW31244 SL7QV
IC Bridge Sata Pci-x 256-LPBGA Product overview: EW31244 SL7QV from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EW31244 SL7QV can be used for catalog matching and distributor lookup.

IC Bridge Sata Pci-x 256-LPBGA Product overview: EW31244 SL7QV from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EW31244 SL7QV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1029912-EW31244 SL7QV 754-EW31244 SL7QV
Product Name Interface - Interface - Specialized - EW31244 SL7QV Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DC,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
2 suppliers
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details