EN5329QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Altera
Win Source Part Number: 773788-EVB-EN5329QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.5V or 1.8V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3.2MHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: EN5329QI
Family Name: EN5329QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools EN5329QI Eval Board
EVAL BOARD FOR EN5329QI
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 544-2939-ND | 773788-EVB-EN5329QI | EVB-EN5329QI | EVB-EN5329QI |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5329QI | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |