Intel Corporation 2.66GHz Embedded Microprocessor MPU EU80574KJ067N

Description
Xeon E5430 (2.66GHz 771pins) Product overview: EU80574KJ067N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80574KJ067N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon E5430 (2.66GHz 771pins) Product overview: EU80574KJ067N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80574KJ067N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.66GHz Embedded Microprocessor MPU - 694-EU80574KJ067N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.66GHz Embedded Microprocessor MPU
694-EU80574KJ067N
2.66GHz Embedded Microprocessor MPU 694-EU80574KJ067N
Xeon E5430 (2.66GHz 771pins) Product overview: EU80574KJ067N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80574KJ067N can be used for catalog matching and distributor lookup.

Xeon E5430 (2.66GHz 771pins) Product overview: EU80574KJ067N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.66GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.66GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80574KJ067N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - EU80574KJ067N - 954506-EU80574KJ067N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EU80574KJ067N
954506-EU80574KJ067N
Embedded - Embedded - Microprocessors - EU80574KJ067N 954506-EU80574KJ067N
Win Source Part Number: 954506-EU80574KJ067N Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954506-EU80574KJ067N
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-EU80574KJ067N 954506-EU80574KJ067N
Product Name 2.66GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EU80574KJ067N
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CD80C88 - Lingto Electronic Limited
Specs
Microprocessor Family 80C88
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details