Intel Corporation Embedded - Embedded - Microprocessors - ES80C188XL20 ES80C188XL20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057834-ES80C188XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): ES80C188XL20ES80C188 XL-20; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057834-ES80C188XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): ES80C188XL20ES80C188 XL-20; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ES80C188XL20 - 1057834-ES80C188XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ES80C188XL20
1057834-ES80C188XL20
Embedded - Embedded - Microprocessors - ES80C188XL20 1057834-ES80C188XL20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057834-ES80C188XL20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Number of Pins: 80 Categories: Embedded - Microprocessors Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): ES80C188XL20ES80C188 XL-20; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057834-ES80C188XL20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Number of Pins: 80
Categories: Embedded - Microprocessors
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): ES80C188XL20ES80C188XL-20;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-ES80C188XL20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-ES80C188XL20
16-bit 20MHz Embedded Microprocessor MPU 694-ES80C188XL20
MPU 188 Processor CISC 16-Bit 20MHz 80-Pin QFP Product overview: ES80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ES80C188XL20 can be used for catalog matching and distributor lookup.

MPU 188 Processor CISC 16-Bit 20MHz 80-Pin QFP Product overview: ES80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ES80C188XL20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1057834-ES80C188XL20 694-ES80C188XL20
Product Name Embedded - Embedded - Microprocessors - ES80C188XL20 16-bit 20MHz Embedded Microprocessor MPU
Package Type QFP; Other; PQFP Other; PQFP
Pin Count 80
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details