Win Source Part Number: 1353551-ES1010SI
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Hot Swap Controller
MSL Level: 1 (Unlimited)
Mfr: Intel
Series: Enpirion®
Package: Tape & Reel
Product Status: Obsolete
Features: Latched Fault
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ES1010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10.2V ~ 13.8V
Current - Supply: 3 mA
Number of Channels: 1
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Hot Swap Controller 1 Channel General Purpose 8-SOIC
IC HOT SWAP CTRLR GP 8SOIC
IC HOT SWAP CTRLR GP 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353551-ES1010SI | ES1010SI | ES1010SI | ES1010SI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers |
| Supply Voltage | Other; 10.2V ~ 13.8V | Other; 10.2V ~ 13.8V | Other |