Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA1F672C2

Description
Win Source Part Number: 1196984-EPXA1F672C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 10 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 32K Data SRAM Bytes: 16K FPGA Core Cells: 4160 FPGA Gates: 100K Voltage - Supply: 1.8V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPXA1F672C2,21 56-EPXA1F672C2-AL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1196984-EPXA1F672C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 10 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 32K Data SRAM Bytes: 16K FPGA Core Cells: 4160 FPGA Gates: 100K Voltage - Supply: 1.8V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPXA1F672C2,21 56-EPXA1F672C2-AL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - 1196984-EPXA1F672C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
1196984-EPXA1F672C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers 1196984-EPXA1F672C2
Win Source Part Number: 1196984-EPXA1F672C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 10 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 32K Data SRAM Bytes: 16K FPGA Core Cells: 4160 FPGA Gates: 100K Voltage - Supply: 1.8V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPXA1F672C2,21 56-EPXA1F672C2-AL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1196984-EPXA1F672C2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 200 MHz
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 32K
Data SRAM Bytes: 16K
FPGA Core Cells: 4160
FPGA Gates: 100K
Voltage - Supply: 1.8V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: 3A001A7A
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEPXA1F672C2,2156-EPXA1F672C2-AL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded Microcontroller MCU - 767-EPXA1F672C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
767-EPXA1F672C2
Embedded Microcontroller MCU 767-EPXA1F672C2
LOADABLE PLD, PBGA672 Product overview: EPXA1F672C2 from Altera (Intel) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F672C2 can be used for catalog matching and distributor lookup.

LOADABLE PLD, PBGA672 Product overview: EPXA1F672C2 from Altera (Intel) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F672C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA1F672C2
LOADABLE PLD, PBGA672

LOADABLE PLD, PBGA672

Supplier's Site
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C2
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA1F672C2
LOADABLE PLD, PBGA672

LOADABLE PLD, PBGA672

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1196984-EPXA1F672C2 767-EPXA1F672C2 EPXA1F672C2 EPXA1F672C2
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz
Supply Voltage 1.8 volts 1.8 volts 1.8 volts
Serial Interface UART; USART; EBI/EMI, UART/USART EBI/EMI, UART/USART UART; USART; EBI/EMI, UART/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers