IC EXCALIBUR ARM 484FBGA Product overview: EPXA1F484I2 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F484I2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1221858-EPXA1F484I2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 200 MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 32K
Data SRAM Bytes: 16K
FPGA Core Cells: 4160
FPGA Gates: 100K
Voltage - Supply: 1.8V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEPXA1F484I2,21
RoHS Status: RoHS non-compliant
IC EXCALIBUR ARM 484FBGA
EXCALIBUR ARM922T 32 BIT RISC CO
EXCALIBUR ARM922T 32 BIT RISC CO
IC EXCALIBUR ARM 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 767-EPXA1F484I2 | 1221858-EPXA1F484I2 | EPXA1F484I2 | EPXA1F484I2 | EPXA1F484I2 | EPXA1F484I2 |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Serial Interface | EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | ||
| Package Type | Other; Tray | BGA; Other; 484-BBGA | BGA; Other; 484-BBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |