Win Source Part Number: 1221825-EPXA1F484C2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 200 MHz
Package: Tray
Standard Package: 20
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 32K
Data SRAM Bytes: 16K
FPGA Core Cells: 4160
FPGA Gates: 100K
Voltage - Supply: 1.8V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): EPXA1F484-C2;
ECCN: 3A001A7A
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEPXA1F484C2,21
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EXCALIBUR ARM 484FBGA Product overview: EPXA1F484C2 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F484C2 can be used for catalog matching and distributor lookup.
IC EXCALIBUR ARM 484FBGA
LOADABLE PLD, PBGA484
LOADABLE PLD, PBGA484
IC EXCALIBUR ARM 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1221825-EPXA1F484C2 | 767-EPXA1F484C2 | EPXA1F484C2 | EPXA1F484C2 | EPXA1F484C2 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded Microcontroller MCU | FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Supply Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| Serial Interface | UART; USART; EBI/EMI, UART/USART | EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |