Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057373-EPM7256SQI20
Number of Pins: 208
Number of Gates: 5000
Number of Macrocells: 256
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 16
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057373-EPM7256SQI208-15 |
| Product Name | OEM Parts - OEM Parts (C - E) - EPM7256SQI208-15 |