Intel Corporation 125MHz 5V Cpld EPM7160SQC160-10

Description
EE PLD, 160 Macrocells, 10ns, 125MHz, PQFP160, 5V Product overview: EPM7160SQC160-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 160 Macrocells, 10ns, 125MHz, PQFP160, 5V Product overview: EPM7160SQC160-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V Cpld - 695-EPM7160SQC160-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V Cpld
695-EPM7160SQC160-10
125MHz 5V Cpld 695-EPM7160SQC160-10
EE PLD, 160 Macrocells, 10ns, 125MHz, PQFP160, 5V Product overview: EPM7160SQC160-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-10 can be used for catalog matching and distributor lookup.

EE PLD, 160 Macrocells, 10ns, 125MHz, PQFP160, 5V Product overview: EPM7160SQC160-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7160SQC160-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 - 774176-EPM7160SQC160-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10
774176-EPM7160SQC160-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 774176-EPM7160SQC160-10
Manufacturer: Altera Win Source Part Number: 774176-EPM7160SQC160 -10 Series: MAX 7000S Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Number of I/O: 104 Programmable Type: In System Programmable Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 10 Number of Macrocells: 160 Part Status: Obsolete(EOL) Family Name: EPM7160 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): EPM7160SQC160-10N; EPM7192SQC160-10; EPM7192SQC160-10N; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 774176-EPM7160SQC160-10
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 104
Programmable Type: In System Programmable
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 10
Number of Macrocells: 160
Part Status: Obsolete(EOL)
Family Name: EPM7160
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7160SQC160-10N; EPM7192SQC160-10; EPM7192SQC160-10N;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2049-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2049-ND
CPLDs (Complex Programmable Logic Devices) 544-2049-ND
IC CPLD 160MC 10NS 160QFP

IC CPLD 160MC 10NS 160QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-10
IC CPLD 160MC 10NS 160QFP

IC CPLD 160MC 10NS 160QFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-10
CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-10
IC CPLD 160MC 10NS 160QFP

IC CPLD 160MC 10NS 160QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-10
IC CPLD 160MC 10NS 160QFP

IC CPLD 160MC 10NS 160QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7160SQC160-10
CPLDs (Complex Programmable Logic Devices) EPM7160SQC160-10
IC CPLD 160MC 10NS 160QFP

IC CPLD 160MC 10NS 160QFP

Buy Now Datasheet
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP - EPM7160SQC160-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP
EPM7160SQC160-10
CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP EPM7160SQC160-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7160SQC160-10 774176-EPM7160SQC160-10 544-2049-ND EPM7160SQC160-10 EPM7160SQC160-10 EPM7160SQC160-10 EPM7160SQC160-10 EPM7160SQC160-10
Product Name 125MHz 5V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160SQC160-10 CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 3.2K Gates 160 Macro Cells 100MHz CMOS Technology 5V 160-Pin PQFP
Macrocells 160 160 160 160
System Gates 3200 3200 3200 3200 3200
Logic Cells / Logic Blocks 10 10 10
Package Type Other; PQFP Other; 160-BQFP QFP; Other; 160-BQFP QFP; Other; 160-BQFP PQFP; Other; PQFP
Internal Frequency 149 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - ATF1504ASV - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP', 'PLCC']
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BUC169-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 100 pins
Propagation Delay 10 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1321781-ATF1508AS-7JX84 - Win Source Electronics
Specs
Macrocells 128
Package Type Other; 84-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
7 suppliers