IC CPLD 128MC 7.5NS 84PLCC Product overview: ATF1508AS-7JX84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1508AS-7JX84 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 84PLCC
Manufacturer: Microchip Technology
Win Source Part Number: 1321781-ATF1508AS-7J
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tube
Standard Package: 15
Mounting: Surface Mount
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 128
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 84-LCC (J-Lead)
ECCN: 3A991D
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATF1508AS7JX84
Base Product Number: ATF1508
RoHS Status: ROHS3 Compliant
IC CPLD 128MC 7.5NS 84PLCC
IC CPLD 128MC 7.5NS 84PLCC
CPLD - Complex Programmable Logic Devices 128 MC CPLD 7NS IND TEMP GRN
IC CPLD 128MC 7.5NS 84PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1508AS-7JX84 | ATF1508AS-7JX84-ND | 1321781-ATF1508AS-7JX84 | ATF1508AS-7JX84 | ATF1508AS-7JX84 | ATF1508AS-7JX84 | ATF1508AS-7JX84 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | ||||
| System Gates | 3000 | ||||||
| Terms per Macrocell | 40 | ||||||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | |||
| Pins | 84 | 84 |