Intel Corporation 3.3V FPGA Programmable Logic Device EPM3128ATC144-7N

Description
FPGA, 128 Macrocells, 7.5ns, 96 I/O, TQFP, 3.3V Product overview: EPM3128ATC144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 128 Macrocells, 7.5ns, 96 I/O, TQFP, 3.3V Product overview: EPM3128ATC144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V FPGA Programmable Logic Device
695-EPM3128ATC144-7N
3.3V FPGA Programmable Logic Device 695-EPM3128ATC144-7N
FPGA, 128 Macrocells, 7.5ns, 96 I/O, TQFP, 3.3V Product overview: EPM3128ATC144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-7N can be used for catalog matching and distributor lookup.

FPGA, 128 Macrocells, 7.5ns, 96 I/O, TQFP, 3.3V Product overview: EPM3128ATC144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N - 015584-EPM3128ATC144-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N
015584-EPM3128ATC144-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N 015584-EPM3128ATC144-7N
Manufacturer: Altera Win Source Part Number: 015584-EPM3128ATC144 -7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM3128A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LCMXO256C-4T144CES; LCMXO256C-4TN144C; LCMXO256C-4TN144CES; LCMXO256C-4T144I; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015584-EPM3128ATC144-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM3128A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LCMXO256C-4T144CES; LCMXO256C-4TN144C; LCMXO256C-4TN144CES; LCMXO256C-4T144I;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1986-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1986-ND
CPLDs (Complex Programmable Logic Devices) 544-1986-ND
IC CPLD 128MC 7.5NS 144TQFP

IC CPLD 128MC 7.5NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-7N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-7N
IC CPLD 128MC 7.5NS 144TQFP

IC CPLD 128MC 7.5NS 144TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-7N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-7N
IC CPLD 128MC 7.5NS 144TQFP

IC CPLD 128MC 7.5NS 144TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-7N
IC CPLD 128MC 7.5NS 144TQFP

IC CPLD 128MC 7.5NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-7N
IC CPLD 128MC 7.5NS 144TQFP

IC CPLD 128MC 7.5NS 144TQFP

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP - EPM3128ATC144-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP
EPM3128ATC144-7N
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP EPM3128ATC144-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3128ATC144-7N 015584-EPM3128ATC144-7N 544-1986-ND EPM3128ATC144-7N EPM3128ATC144-7N EPM3128ATC144-7N EPM3128ATC144-7N EPM3128ATC144-7N
Product Name 3.3V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-7N CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 144-Pin TQFP
System Gates 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8
Package Type Other; TQFP QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 192 MHz
User I/Os 96 pins 96 pins 96 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details