Win Source Part Number: 1151684-EPF8820ATC14
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX 8000
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 112
Number of LABs/CLBs: 84
Number of Logic Elements/Cells: 672
Number of Gates: 8000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EPF8820ATC1444N;
ECCN: 3A001A2A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972142
Base Product Number: EPF8820
Product Status: Obsolete
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
Loadable PLD, CMOS, PQFP144, PLASTIC, TQFP-144 Product overview: EPF8820ATC144-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820ATC144-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
IC FPGA 112 I/O 144TQFP
IC FPGA 112 I/O 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1151684-EPF8820ATC144-4N | EPF8820ATC144-4N-ND | 696-EPF8820ATC144-4N | EPF8820ATC144-4N | EPF8820ATC144-4N | EPF8820ATC144-4N | EPF8820ATC144-4N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga | FPGA 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 8000 | 8000 | 8000 | 8000 | |||
| Logic Cells / Logic Blocks | 672 | 672 | 672 | 672 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 5V | Other; 4.75V ~ 5.25V | Other | |||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP |