FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
IC FPGA 152 I/O 144TQFP Product overview: EPF8820ATC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820ATC144-3 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774107-EPF8820ATC144
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 112
Number of LABs/CLBs: 84
Number of Logic Elements/Cells: 672
Number of Gates: 8000
Part Status: Obsolete(EOL)
Family Name: EPF8820A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): QL2009-2PFN144I; QL2009-0PF144C; QL2009-2PF144C; QL2009-0PFN144C;
Introduction Date: August 22, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 152 672 144-LQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
IC FPGA 112 I/O 144TQFP
IC FPGA 152 I/O 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF8820ATC144-3-ND | 696-EPF8820ATC144-3 | 774107-EPF8820ATC144-3 | EPF8820ATC144-3 | EPF8820ATC144-3 | EPF8820ATC144-3 | EPF8820ATC144-3 | EPF8820ATC144-3 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 | FPGA 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | Other; Bulk | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | ||
| Pins | 144 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 8000 | 8000 | 8000 | 8000 | 8000 |