Intel Corporation 125MHz 5V FPGA Programmable Logic Device EPF8452AQC160-4

Description
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP Product overview: EPF8452AQC160-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452AQC160-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP Product overview: EPF8452AQC160-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452AQC160-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V FPGA Programmable Logic Device - 696-EPF8452AQC160-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF8452AQC160-4
125MHz 5V FPGA Programmable Logic Device 696-EPF8452AQC160-4
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP Product overview: EPF8452AQC160-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452AQC160-4 can be used for catalog matching and distributor lookup.

FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP Product overview: EPF8452AQC160-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452AQC160-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2259-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2259-ND
FPGAs (Field Programmable Gate Array) 544-2259-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 336 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 336 160-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 - 084851-EPF8452AQC160-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4
084851-EPF8452AQC160-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 084851-EPF8452AQC160-4
Manufacturer: Altera Win Source Part Number: 084851-EPF8452AQC160 -4 Mounting: SMD (SMT) Number of I/O: 120 Number of LABs/CLBs: 42 Number of Logic Elements/Cells: 336 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084851-EPF8452AQC160-4
Mounting: SMD (SMT)
Number of I/O: 120
Number of LABs/CLBs: 42
Number of Logic Elements/Cells: 336
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8452AQC160-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8452AQC160-4
IC FPGA 120 I/O 160QFP

IC FPGA 120 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452AQC160-4
FPGAs (Field Programmable Gate Array) EPF8452AQC160-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 336 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 336 160-BQFP

Buy Now Datasheet
IC FPGA 120 I/O 160QFP - EPF8452AQC160-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 120 I/O 160QFP
EPF8452AQC160-4
IC FPGA 120 I/O 160QFP EPF8452AQC160-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452AQC160-4
Embedded - FPGAs (Field Programmable Gate Array) EPF8452AQC160-4
IC FPGA 120 I/O 160QFP

IC FPGA 120 I/O 160QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF8452AQC160-4 544-2259-ND 084851-EPF8452AQC160-4 EPF8452AQC160-4 EPF8452AQC160-4 EPF8452AQC160-4 EPF8452AQC160-4
Product Name 125MHz 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AQC160-4 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 120 I/O 160QFP Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4000 4000 4000 4000
Registers 452
Internal Frequency 125 MHz
User I/Os 120 pins 120 pins 120 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details