IC FPGA 181 I/O 240QFP Product overview: EPF81500AQC240-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500AQC240-3
Manufacturer: Altera
Win Source Part Number: 139573-EPF81500AQC24
Mounting: SMD (SMT)
Number of I/O: 181
Number of LABs/CLBs: 162
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
FLEX 8000 Field Programmable Gate Array (FPGA) IC 181 1296 240-BFQFP
IC FPGA 181 I/O 240QFP
IC FPGA 181 I/O 240QFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 181 1296 240-BFQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 181 1296 240-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF81500AQC240-3 | 139573-EPF81500AQC240-3 | EPF81500AQC240-3-ND | EPF81500AQC240-3 | EPF81500AQC240-3 | EPF81500AQC240-3 | EPF81500AQC240-3 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1296 Cells 125MHz CMOS Technology 5V 240-Pin PQFP |
| System Gates | 16000 | 16000 | 16000 | 16000 | |||
| Logic Cells / Logic Blocks | 1296 | 1296 | 1296 | 1296 | |||
| Package Type | Other; Bulk | QFP; Other; 240-PQFP (32x32) | Other; 240-BFQFP | QFP | QFP; Other; 240-BFQFP | PQFP; Other; PQFP | |
| User I/Os | 181 pins | 181 pins | 181 pins |