Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA EPF81188ARC240-4AA

Description
Manufacturer: Altera Win Source Part Number: 774096-EPF81188ARC24 0-4AA Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 184 Number of LABs/CLBs: 126 Number of Logic Elements/Cells: 1008 Number of Gates: 12000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774096-EPF81188ARC24 0-4AA Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 184 Number of LABs/CLBs: 126 Number of Logic Elements/Cells: 1008 Number of Gates: 12000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA - 774096-EPF81188ARC240-4AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA
774096-EPF81188ARC240-4AA
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA 774096-EPF81188ARC240-4AA
Manufacturer: Altera Win Source Part Number: 774096-EPF81188ARC24 0-4AA Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 184 Number of LABs/CLBs: 126 Number of Logic Elements/Cells: 1008 Number of Gates: 12000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774096-EPF81188ARC240-4AA
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 184
Number of LABs/CLBs: 126
Number of Logic Elements/Cells: 1008
Number of Gates: 12000
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-RQFP (32x32)
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF81188ARC240-4AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF81188ARC240-4AA
FPGA Programmable Logic Device 696-EPF81188ARC240-4AA
IC FPGA Product overview: EPF81188ARC240-4AA from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARC240-4 AA can be used for catalog matching and distributor lookup.

IC FPGA Product overview: EPF81188ARC240-4AA from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARC240-4AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF81188ARC240-4AA
Embedded - FPGAs (Field Programmable Gate Array) EPF81188ARC240-4AA
IC FPGA 184 I/O 240RQFP

IC FPGA 184 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF81188ARC240-4AA
FPGAs (Field Programmable Gate Array) EPF81188ARC240-4AA
FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad

FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774096-EPF81188ARC240-4AA 696-EPF81188ARC240-4AA EPF81188ARC240-4AA EPF81188ARC240-4AA
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4AA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 12000 12000 12000 12000
Logic Cells / Logic Blocks 1008 1008 1008 1008
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-45 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details