IC FPGA 184 I/O 240RQFP Product overview: EPF81188ARC240-2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARC240-2
Manufacturer: Altera
Win Source Part Number: 203874-EPF81188ARC24
Mounting: SMD (SMT)
Number of I/O: 184
Number of LABs/CLBs: 126
Number of Logic Elements/Cells: 1008
Number of Gates: 12000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-RQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad
IC FPGA 184 I/O 240RQFP
IC FPGA 184 I/O 240RQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF81188ARC240-2 | 203874-EPF81188ARC240-2 | EPF81188ARC240-2-ND | EPF81188ARC240-2 | EPF81188ARC240-2 | EPF81188ARC240-2 | EPF81188ARC240-2 | EPF81188ARC240-2 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-2 | FPGAs (Field Programmable Gate Array) | IC FPGA 184 I/O 240RQFP | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 1008 | 1008 | 1008 | 1008 | 1008 | |||
| Package Type | Other; Tray | QFP; Other; 240-RQFP (32x32) | Other; 240-BFQFP Exposed Pad | Other; 240RQFP | QFP; Other; 240-BFQFP | QFP; Other; 240-BFQFP Exposed Pad | ||
| User I/Os | 184 pins | 184 pins | 184 pins | 184 pins |