Intel Corporation FPGAs (Field Programmable Gate Array) EPF6016TI144-2

Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
Request a Quote Datasheet
Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF6016TI144-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF6016TI144-2-ND
FPGAs (Field Programmable Gate Array) EPF6016TI144-2-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

Buy Now Datasheet
Loadable PLD, CMOS, PQFP144, TQFP-144 Product overview: EPF6016TI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016TI144-2 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP144, TQFP-144 Product overview: EPF6016TI144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016TI144-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 - 714187-EPF6016TI144-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2
714187-EPF6016TI144-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 714187-EPF6016TI144-2
Manufacturer: Altera Win Source Part Number: 714187-EPF6016TI144- 2 Series: FLEX 6000 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 117 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Part Status: Obsolete(EOL) Family Name: EPF6016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): AT40K20-2BQI; XC4005A-5TQ144C; XC3064A-7TQ144I; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 714187-EPF6016TI144-2
Series: FLEX 6000
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 117
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Part Status: Obsolete(EOL)
Family Name: EPF6016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): AT40K20-2BQI; XC4005A-5TQ144C; XC3064A-7TQ144I;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016TI144-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016TI144-2
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - EPF6016TI144-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
EPF6016TI144-2
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP EPF6016TI144-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016TI144-2
Embedded - FPGAs (Field Programmable Gate Array) EPF6016TI144-2
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016TI144-2
FPGAs (Field Programmable Gate Array) EPF6016TI144-2
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF6016TI144-2-ND 696-EPF6016TI144-2 714187-EPF6016TI144-2 EPF6016TI144-2 EPF6016TI144-2 EPF6016TI144-2 EPF6016TI144-2
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TI144-2 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 153 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details