Intel Corporation Fpga EPF6016QC208-3

Description
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF6016QC208-3 is part of the FLEX 6000 family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a register-rich, look-up table-based architecture with a typical gate count of 16,000, making it suitable for a variety of applications. The device supports in-circuit reconfiguration, allowing for design changes during operation, which is beneficial for prototyping and testing. This FPGA is compliant with the PCI Local Bus Specification and includes built-in JTAG boundary-scan test circuitry, enhancing its testing capabilities without consuming additional logic resources. It operates at a supply voltage of 5.0 V and has a maximum of 204 I/O pins, providing flexibility in interfacing with other components. The device also boasts low power consumption, with a standby current of less than 0.5 mA. The EPF6016QC208-3 is designed for ease of use, with support for various design entry methods and compatibility with popular EDA tools. Its flexible package options and pin compatibility with other FLEX 6000 devices facilitate integration into existing designs. Overall, this FPGA offers a cost-effective solution for high-volume gate array applications, making it a viable choice for engineers seeking programmable logic solutions.

Datasheet Summary
Powered by GS/AI

The EPF6016QC208-3 is part of the FLEX 6000 family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a register-rich, look-up table-based architecture with a typical gate count of 16,000, making it suitable for a variety of applications. The device supports in-circuit reconfiguration, allowing for design changes during operation, which is beneficial for prototyping and testing. This FPGA is compliant with the PCI Local Bus Specification and includes built-in JTAG boundary-scan test circuitry, enhancing its testing capabilities without consuming additional logic resources. It operates at a supply voltage of 5.0 V and has a maximum of 204 I/O pins, providing flexibility in interfacing with other components. The device also boasts low power consumption, with a standby current of less than 0.5 mA. The EPF6016QC208-3 is designed for ease of use, with support for various design entry methods and compatibility with popular EDA tools. Its flexible package options and pin compatibility with other FLEX 6000 devices facilitate integration into existing designs. Overall, this FPGA offers a cost-effective solution for high-volume gate array applications, making it a viable choice for engineers seeking programmable logic solutions.

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 - 084980-EPF6016QC208-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3
084980-EPF6016QC208-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 084980-EPF6016QC208-3
Manufacturer: Altera Win Source Part Number: 084980-EPF6016QC208- 3 Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084980-EPF6016QC208-3
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1278-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1278-ND
FPGAs (Field Programmable Gate Array) 544-1278-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6016QC208-3
FPGAs (Field Programmable Gate Array) EPF6016QC208-3
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC208-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC208-3
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC208-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC208-3
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP - EPF6016QC208-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP
EPF6016QC208-3
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP EPF6016QC208-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016QC208-3
FPGAs (Field Programmable Gate Array) EPF6016QC208-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6016QC208-3 084980-EPF6016QC208-3 544-1278-ND EPF6016QC208-3 EPF6016QC208-3 EPF6016QC208-3 EPF6016QC208-3 EPF6016QC208-3
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 125 MHz
User I/Os 171 pins 171 pins 171 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details