Manufacturer: Altera
Win Source Part Number: 015549-EPF6016AQC208
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Family Name: EPF6016A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA300-PQ208M; APA300-FPQG208; APA300-1PQG208I; APA300-PQG208PP;
Introduction Date: November 08, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016AQC208-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AQC208-1 can be used for catalog matching and distributor lookup.
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP
IC FPGA 171 I/O 208QFP
IC FPGA 171 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 015549-EPF6016AQC208-1 | 544-2246-ND | 696-EPF6016AQC208-1 | EPF6016AQC208-1 | EPF6016AQC208-1 | EPF6016AQC208-1 | EPF6016AQC208-1 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AQC208-1 | FPGAs (Field Programmable Gate Array) | Fpga | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1320 Cells 200MHz 0.42um Technology 3.3V 208-Pin PQFP |
| System Gates | 16000 | 16000 | 16000 | 16000 | |||
| Logic Cells / Logic Blocks | 1320 | 1320 | 1320 | 1320 | |||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V | Other; 3V ~ 3.6V | Other |