Win Source Part Number: 1012252-EPF6010ATC10
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX 6000
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 71
Number of LABs/CLBs: 88
Number of Logic Elements/Cells: 880
Number of Gates: 10000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974580
Base Product Number: EPF6010
Product Status: Obsolete
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP
Loadable PLD, PQFP100, TQFP-100 Product overview: EPF6010ATC100-1N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-1N
IC FPGA 71 I/O 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP
IC FPGA 71 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1012252-EPF6010ATC100-1N | EPF6010ATC100-1N-ND | 696-EPF6010ATC100-1N | EPF6010ATC100-1N | EPF6010ATC100-1N | EPF6010ATC100-1N | EPF6010ATC100-1N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 880 Cells 200MHz 0.42um Technology 3.3V 100-Pin TQFP | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | ||||
| Logic Cells / Logic Blocks | 880 | 880 | 880 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3 | Other; 3V ~ 3.6V | Other |