IC FPGA 189 I/O 240QFP Product overview: EPF10K50SQC240-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SQC240-2
IC FPGA 189 I/O 240QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 189 I/O 240QFP
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 189 240-BFQFP
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 189 40960 2880 240-BFQFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF10K50SQC240-2X | EPF10K50SQC240-2X | EPF10K50SQC240-2X | EPF10K50SQC240-2X | EPF10K50SQC240-2X | EPF10K50SQC240-2X |
| Product Name | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 200MHz CMOS Technology 2.5V 240-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Bulk | PQFP; Other; PQFP | QFP; Other; 240-BFQFP | QFP; Other; 240-BFQFP | ||
| User I/Os | 189 pins | 189 pins | 189 pins | 189 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V |