Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 EPF10K50SFC484-1

Description
Manufacturer: Intel Win Source Part Number: 918424-EPF10K50SFC48 4-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 220 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918424-EPF10K50SFC48 4-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 220 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 - 918424-EPF10K50SFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1
918424-EPF10K50SFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 918424-EPF10K50SFC484-1
Manufacturer: Intel Win Source Part Number: 918424-EPF10K50SFC48 4-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 220 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918424-EPF10K50SFC484-1
Series: FLEX-10KS®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 220
Part Status: Obsolete
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50SFC484-1-ND
FPGAs (Field Programmable Gate Array) EPF10K50SFC484-1-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA

Buy Now Datasheet
Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K50SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SFC484-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.3ns, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FINE LINE, BGA-484 Product overview: EPF10K50SFC484-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - 386-EPF10K50SFC484-1 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
386-EPF10K50SFC484-1
FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA 386-EPF10K50SFC484-1
FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA

FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA

Supplier's Site
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA - EPF10K50SFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA
EPF10K50SFC484-1
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA EPF10K50SFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SFC484-1
FPGAs (Field Programmable Gate Array) EPF10K50SFC484-1
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SFC484-1
IC FPGA 220 I/O 484FBGA

IC FPGA 220 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SFC484-1
IC FPGA 220 I/O 484FBGA

IC FPGA 220 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918424-EPF10K50SFC484-1 EPF10K50SFC484-1-ND 696-EPF10K50SFC484-1 386-EPF10K50SFC484-1 EPF10K50SFC484-1 EPF10K50SFC484-1 EPF10K50SFC484-1 EPF10K50SFC484-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC484-1 FPGAs (Field Programmable Gate Array) BGA Fpga FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; FBGA Other; 484-BBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Pins 484
Supply Voltage Other; 2.5 Other; 2.5V Other; 2.375V ~ 2.625V Other
System Gates 199000 199000 199000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details