Intel Corporation 166.67MHz 2.5V FPGA Programmable Logic Device EPF10K50ETC144-3

Description
FPGA FLEX 10KE Family 50K Gates 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EPF10K50ETC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA FLEX 10KE Family 50K Gates 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EPF10K50ETC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166.67MHz 2.5V FPGA Programmable Logic Device - 696-EPF10K50ETC144-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.67MHz 2.5V FPGA Programmable Logic Device
696-EPF10K50ETC144-3
166.67MHz 2.5V FPGA Programmable Logic Device 696-EPF10K50ETC144-3
FPGA FLEX 10KE Family 50K Gates 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EPF10K50ETC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3 can be used for catalog matching and distributor lookup.

FPGA FLEX 10KE Family 50K Gates 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EPF10K50ETC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50ETC144-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 - 125854-EPF10K50ETC144-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3
125854-EPF10K50ETC144-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 125854-EPF10K50ETC144-3
Manufacturer: Altera Win Source Part Number: 125854-EPF10K50ETC14 4-3 Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 125854-EPF10K50ETC144-3
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3-ND
FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3
FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP - EPF10K50ETC144-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP
EPF10K50ETC144-3
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP EPF10K50ETC144-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50ETC144-3
FPGAs (Field Programmable Gate Array) EPF10K50ETC144-3
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50ETC144-3 125854-EPF10K50ETC144-3 EPF10K50ETC144-3-ND EPF10K50ETC144-3 EPF10K50ETC144-3 EPF10K50ETC144-3 EPF10K50ETC144-3 EPF10K50ETC144-3
Product Name 166.67MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-3 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000 199000
Pins 144 144
Internal Frequency 167 MHz
User I/Os 102 pins 102 pins 102 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details