Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N EPF10K50EFC256-3N

Description
Manufacturer: Intel Win Source Part Number: 870606-EPF10K50EFC25 6-3N Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870606-EPF10K50EFC25 6-3N Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N - 870606-EPF10K50EFC256-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N
870606-EPF10K50EFC256-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N 870606-EPF10K50EFC256-3N
Manufacturer: Intel Win Source Part Number: 870606-EPF10K50EFC25 6-3N Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Part Status: Obsolete Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870606-EPF10K50EFC256-3N
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 191
Part Status: Obsolete
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50EFC256-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K50EFC256-3N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA

Buy Now Datasheet
Loadable PLD, 0.8ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K50EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EFC256-3 N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.8ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K50EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50EFC256-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50EFC256-3N
FPGAs (Field Programmable Gate Array) EPF10K50EFC256-3N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50EFC256-3N
FPGAs (Field Programmable Gate Array) EPF10K50EFC256-3N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EFC256-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EFC256-3N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA - EPF10K50EFC256-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA
EPF10K50EFC256-3N
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA EPF10K50EFC256-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50EFC256-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50EFC256-3N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870606-EPF10K50EFC256-3N EPF10K50EFC256-3N-ND 696-EPF10K50EFC256-3N EPF10K50EFC256-3N EPF10K50EFC256-3N EPF10K50EFC256-3N EPF10K50EFC256-3N EPF10K50EFC256-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50EFC256-3N FPGAs (Field Programmable Gate Array) BGA Fpga FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; 256-BGA Other; FBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Pins 256
Internal Frequency 140 MHz
Supply Voltage Other; 2.5 Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details