FLEX-10KE® Field Programmable Gate Array (FPGA) IC 176 24576 1728 256-BGA
IC FPGA 176 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K30EFC256-3N | EPF10K30EFC256-3N | EPF10K30EFC256-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA |
| System Gates | 119000 | 119000 | |
| Logic Cells / Logic Blocks | 1728 | 1728 | |
| Package Type | Other; 256-BGA | Other; FBGA | |
| User I/Os | 176 pins | 176 pins |