Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30BC356-4

Description
Win Source Part Number: 1026883-EPF10K30BC35 6-4 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10K® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 356-LBGA Supplier Device Package: 356-BGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EPF10K30ABC356-2; LCMXO2-1200UHC-4FTG2 56I; LCMXO2-2000HC-4BG256 C; LCMXO2-2000HC-4BG256 I; EPF6024ABI256-2EPF10 K30BC3564; ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPF10K30BC356- 4,2156-EPF10K30BC356 -4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026883-EPF10K30BC35 6-4 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10K® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 356-LBGA Supplier Device Package: 356-BGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EPF10K30ABC356-2; LCMXO2-1200UHC-4FTG2 56I; LCMXO2-2000HC-4BG256 C; LCMXO2-2000HC-4BG256 I; EPF6024ABI256-2EPF10 K30BC3564; ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPF10K30BC356- 4,2156-EPF10K30BC356 -4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1026883-EPF10K30BC356-4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1026883-EPF10K30BC356-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1026883-EPF10K30BC356-4
Win Source Part Number: 1026883-EPF10K30BC35 6-4 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10K® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 246 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 12288 Number of Gates: 69000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 356-LBGA Supplier Device Package: 356-BGA (35x35) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EPF10K30ABC356-2; LCMXO2-1200UHC-4FTG2 56I; LCMXO2-2000HC-4BG256 C; LCMXO2-2000HC-4BG256 I; EPF6024ABI256-2EPF10 K30BC3564; ECCN: 3A991D Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEPF10K30BC356- 4,2156-EPF10K30BC356 -4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1026883-EPF10K30BC356-4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10K®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 356-LBGA
Supplier Device Package: 356-BGA (35x35)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EPF10K30ABC356-2; LCMXO2-1200UHC-4FTG256I; LCMXO2-2000HC-4BG256C; LCMXO2-2000HC-4BG256I; EPF6024ABI256-2EPF10K30BC3564;
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEPF10K30BC356-4,2156-EPF10K30BC356-4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K30BC356-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K30BC356-4
FPGA Programmable Logic Device 696-EPF10K30BC356-4
IC FPGA 246 I/O 356BGA Product overview: EPF10K30BC356-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30BC356-4 can be used for catalog matching and distributor lookup.

IC FPGA 246 I/O 356BGA Product overview: EPF10K30BC356-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30BC356-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30BC356-4
FPGAs (Field Programmable Gate Array) EPF10K30BC356-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K30BC356-4
FPGAs (Field Programmable Gate Array) EPF10K30BC356-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30BC356-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K30BC356-4
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site
FPGA 1728 Cells 125MHz 0.42um Technology 5V 356-Pin BGA - EPF10K30BC356-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 125MHz 0.42um Technology 5V 356-Pin BGA
EPF10K30BC356-4
FPGA 1728 Cells 125MHz 0.42um Technology 5V 356-Pin BGA EPF10K30BC356-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K30BC356-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K30BC356-4
IC FPGA 246 I/O 356BGA

IC FPGA 246 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1026883-EPF10K30BC356-4 696-EPF10K30BC356-4 EPF10K30BC356-4 EPF10K30BC356-4 EPF10K30BC356-4 EPF10K30BC356-4
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 125MHz 0.42um Technology 5V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array)
System Gates 69000 69000 69000 69000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details