Manufacturer: Altera
Win Source Part Number: 203863-EPF10K30BC356
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 12288
Number of Gates: 69000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA
Loadable PLD, 0.6ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K30BC356-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K30BC356-3 can be used for catalog matching and distributor lookup.
IC FPGA 246 I/O 356BGA
IC FPGA 246 I/O 356BGA
FLEX-10K® Field Programmable Gate Array (FPGA) IC 246 12288 1728 356-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 246 I/O 356BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 203863-EPF10K30BC356-3 | EPF10K30BC356-3-ND | 696-EPF10K30BC356-3 | EPF10K30BC356-3 | EPF10K30BC356-3 | EPF10K30BC356-3 | EPF10K30BC356-3 | EPF10K30BC356-3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-3 | FPGAs (Field Programmable Gate Array) | BGA Fpga | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 125MHz CMOS Technology 5V 356-Pin BGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 69000 | 69000 | 69000 | 69000 | ||||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | |||||
| Package Type | Other; 356-BGA (35x35) | Other; 356-LBGA | Other; 356-LBGA | Other; 356-LBGA | Other; BGA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 5 | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other |