FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA
IC FPGA 246 I/O 484FBGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 246 12288 1728 484-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 246 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K30AFC484-3-ND | EPF10K30AFC484-3 | EPF10K30AFC484-3 | EPF10K30AFC484-3 | EPF10K30AFC484-3 | EPF10K30AFC484-3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 125MHz 0.3um Technology 3.3V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | Other; FBGA | ||
| Pins | 484 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other | Other; 4.75V ~ 5.25V | Other; 3V ~ 3.6V |