Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N EPF10K20TC144-4N

Description
Manufacturer: Altera Win Source Part Number: 015544-EPF10K20TC144 -4N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Family Name: EPF10K20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): QL16x24B-2PFN144I; QL16X24B-0PFN144M/88 3C; QL16x24B-0PF144I; XC3142A-2TQ144C; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015544-EPF10K20TC144 -4N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Family Name: EPF10K20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): QL16x24B-2PFN144I; QL16X24B-0PFN144M/88 3C; QL16x24B-0PF144I; XC3142A-2TQ144C; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N - 015544-EPF10K20TC144-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N
015544-EPF10K20TC144-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N 015544-EPF10K20TC144-4N
Manufacturer: Altera Win Source Part Number: 015544-EPF10K20TC144 -4N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 144 Number of Logic Elements/Cells: 1152 Total RAM Bits: 12288 Number of Gates: 63000 Family Name: EPF10K20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): QL16x24B-2PFN144I; QL16X24B-0PFN144M/88 3C; QL16x24B-0PF144I; XC3142A-2TQ144C; Introduction Date: May 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015544-EPF10K20TC144-4N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 144
Number of Logic Elements/Cells: 1152
Total RAM Bits: 12288
Number of Gates: 63000
Family Name: EPF10K20
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): QL16x24B-2PFN144I; QL16X24B-0PFN144M/883C; QL16x24B-0PF144I; XC3142A-2TQ144C;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2219-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2219-ND
FPGAs (Field Programmable Gate Array) 544-2219-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

Buy Now Datasheet
125MHz 5V FPGA Programmable Logic Device - 696-EPF10K20TC144-4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF10K20TC144-4N
125MHz 5V FPGA Programmable Logic Device 696-EPF10K20TC144-4N
FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Product overview: EPF10K20TC144-4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20TC144-4N can be used for catalog matching and distributor lookup.

FPGA FLEX 10K Family 20K Gates 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Product overview: EPF10K20TC144-4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20TC144-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - EPF10K20TC144-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
EPF10K20TC144-4N
FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP EPF10K20TC144-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20TC144-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K20TC144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K20TC144-4N
FPGAs (Field Programmable Gate Array) EPF10K20TC144-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 102 12288 1152 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K20TC144-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K20TC144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K20TC144-4N
FPGAs (Field Programmable Gate Array) EPF10K20TC144-4N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015544-EPF10K20TC144-4N 544-2219-ND 696-EPF10K20TC144-4N EPF10K20TC144-4N EPF10K20TC144-4N EPF10K20TC144-4N EPF10K20TC144-4N EPF10K20TC144-4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20TC144-4N FPGAs (Field Programmable Gate Array) 125MHz 5V FPGA Programmable Logic Device FPGA 1152 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 63000 63000 63000 63000 63000
Logic Cells / Logic Blocks 1152 1152 1152
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details