Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K20RI240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K20RI240-4 can be used for catalog matching and distributor lookup.
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad
Manufacturer: Altera
Win Source Part Number: 1172241-EPF10K20RI24
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC FPGA 189 I/O 240RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 12288 1152 240-BFQFP Exposed Pad
IC FPGA 189 I/O 240RQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF10K20RI240-4 | 544-2215-ND | 1172241-EPF10K20RI240-4 | EPF10K20RI240-4 | EPF10K20RI240-4 | EPF10K20RI240-4 | EPF10K20RI240-4 |
| Product Name | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K20RI240-4 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1152 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 63000 | 63000 | 63000 | ||||
| Logic Cells / Logic Blocks | 1152 | 1152 | 1152 | ||||
| Package Type | Other; QFP | Other; 240-BFQFP Exposed Pad | Other; RQFP | QFP; Other; 240-BFQFP Exposed Pad | |||
| Internal Frequency | 125 MHz | ||||||
| User I/Os | 189 pins | 189 pins | 189 pins |