The EPF10K200SBC600-1 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the FLEX 10KE family. It features a high density of up to 200,000 typical gates and supports a maximum of 513,000 system gates. The device includes 9,984 logic elements and 98,304 RAM bits, allowing for efficient implementation of complex logic functions and memory operations. This FPGA operates with a 2.5-V internal supply voltage and offers in-circuit reconfigurability through external configuration devices or JTAG. It supports MultiVolt I/O pins, enabling compatibility with 2.5-V, 3.3-V, and 5.0-V devices. The EPF10K200SBC600-1 is designed for low power consumption and features bidirectional I/O performance with speeds up to 212 MHz. It is compliant with the PCI Local Bus Specification for both 3.3-V and 5.0-V operations. The device is available in a 600-pin BGA package and is suitable for applications requiring high performance and flexibility in logic design. It also includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources.
Loadable PLD, 0.3ns, CMOS, PBGA600, 45 X 45 MM, 1.27 MM PITCH, BGA-600 Product overview: EPF10K200SBC600-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K200SBC600-
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 470 I/O 600BGA
IC FPGA 470 I/O 600BGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 98304 9984 600-BGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 470 600-BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF10K200SBC600-1 | EPF10K200SBC600-1-ND | EPF10K200SBC600-1 | EPF10K200SBC600-1 | EPF10K200SBC600-1 | EPF10K200SBC600-1 | EPF10K200SBC600-1 |
| Product Name | BGA Fpga | FPGAs (Field Programmable Gate Array) | FPGA 9984 Cells 250MHz 0.22um Technology 2.5V 600-Pin BGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.5 | Other | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V | |||
| Package Type | Other; 600-BGA | Other; BGA | Other; 600-BGA | Other; 600-BGA | |||
| Pins | 600 |