Intel Corporation 333.33MHz 2.5V BGA FPGA Programmable Logic Device EPF10K130EBC600-1

Description
IC FPGA 424 I/O 600BGA / FPGA FLEX 10KE Family 130K Gates 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K130EBC600-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333.33MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333.33MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EBC600- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 424 I/O 600BGA / FPGA FLEX 10KE Family 130K Gates 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K130EBC600-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333.33MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333.33MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EBC600- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333.33MHz 2.5V BGA FPGA Programmable Logic Device - 696-EPF10K130EBC600-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333.33MHz 2.5V BGA FPGA Programmable Logic Device
696-EPF10K130EBC600-1
333.33MHz 2.5V BGA FPGA Programmable Logic Device 696-EPF10K130EBC600-1
IC FPGA 424 I/O 600BGA / FPGA FLEX 10KE Family 130K Gates 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K130EBC600-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333.33MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333.33MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EBC600- 1 can be used for catalog matching and distributor lookup.

IC FPGA 424 I/O 600BGA / FPGA FLEX 10KE Family 130K Gates 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA Product overview: EPF10K130EBC600-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333.33MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333.33MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K130EBC600-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1 - 774020-EPF10K130EBC600-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1
774020-EPF10K130EBC600-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1 774020-EPF10K130EBC600-1
Manufacturer: Altera Win Source Part Number: 774020-EPF10K130EBC6 00-1 Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 600-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 424 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 6656 Total RAM Bits: 65536 Number of Gates: 342000 Part Status: Obsolete(EOL) Family Name: EPF10K130E Categories: Integrated Circuits (ICs) Manufacturer Package: 600-BGA (45x45) Alternative Parts (Cross-Reference): OR3T1257BC600-DB; OR3T125-5BC600I; OR3T125-5BCN600I; OR3T1256BC600-DB; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774020-EPF10K130EBC600-1
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 600-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 424
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 6656
Total RAM Bits: 65536
Number of Gates: 342000
Part Status: Obsolete(EOL)
Family Name: EPF10K130E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 600-BGA (45x45)
Alternative Parts (Cross-Reference): OR3T1257BC600-DB; OR3T125-5BC600I; OR3T125-5BCN600I; OR3T1256BC600-DB;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs - 386-EPF10K130EBC600-1 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs
386-EPF10K130EBC600-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs 386-EPF10K130EBC600-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K130EBC600-1
FPGAs (Field Programmable Gate Array) EPF10K130EBC600-1
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 424 65536 6656 600-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 424 65536 6656 600-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K130EBC600-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K130EBC600-1
IC FPGA 424 I/O 600BGA

IC FPGA 424 I/O 600BGA

Supplier's Site Datasheet
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA - EPF10K130EBC600-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA
EPF10K130EBC600-1
FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA EPF10K130EBC600-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K130EBC600-1 774020-EPF10K130EBC600-1 386-EPF10K130EBC600-1 EPF10K130EBC600-1 EPF10K130EBC600-1 EPF10K130EBC600-1
Product Name 333.33MHz 2.5V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EBC600-1 FPGA - Field Programmable Gate Array FPGA - Flex 10K 832 LABs 424 IOs FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 6656 Cells 333.33MHz 0.22um Technology 2.5V 600-Pin BGA
System Gates 342000 342000 342000 342000 342000
Logic Cells / Logic Blocks 6656 6656 6656 6656 6656
Package Type Other; 600-BGA Other; 600-BGA Other; 600-BGA Other; BGA
User I/Os 424 pins 424 pins 424 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details