Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 EPF10K100EQI208-2

Description
Manufacturer: Intel Win Source Part Number: 809401-EPF10K100EQI2 08-2 Packaging: Tray Mounting Style: SMD Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: EPF10K100
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 809401-EPF10K100EQI2 08-2 Packaging: Tray Mounting Style: SMD Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: EPF10K100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 - 809401-EPF10K100EQI208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2
809401-EPF10K100EQI208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 809401-EPF10K100EQI208-2
Manufacturer: Intel Win Source Part Number: 809401-EPF10K100EQI2 08-2 Packaging: Tray Mounting Style: SMD Number of I/O: 147 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: EPF10K100

Manufacturer: Intel
Win Source Part Number: 809401-EPF10K100EQI208-2
Packaging: Tray
Mounting Style: SMD
Number of I/O: 147
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: EPF10K100

Buy Now
FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EQI208-2-ND
FPGAs (Field Programmable Gate Array) EPF10K100EQI208-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K100EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQI208- 2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K100EQI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQI208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQI208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQI208-2
FPGAs (Field Programmable Gate Array) EPF10K100EQI208-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 147 49152 4992 208-BFQFP

Buy Now Datasheet
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP - EPF10K100EQI208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP
EPF10K100EQI208-2
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP EPF10K100EQI208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQI208-2
FPGAs (Field Programmable Gate Array) EPF10K100EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQI208-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
IC FPGA 147 I/O 208QFP - 386-EPF10K100EQI208-2 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 147 I/O 208QFP
386-EPF10K100EQI208-2
IC FPGA 147 I/O 208QFP 386-EPF10K100EQI208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809401-EPF10K100EQI208-2 EPF10K100EQI208-2-ND 696-EPF10K100EQI208-2 EPF10K100EQI208-2 EPF10K100EQI208-2 EPF10K100EQI208-2 EPF10K100EQI208-2 EPF10K100EQI208-2 386-EPF10K100EQI208-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQI208-2 FPGAs (Field Programmable Gate Array) Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 147 I/O 208QFP
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.5 Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.5V
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data