Intel Corporation Electronic Wholesale - EPF10K100EQC240-2N EPF10K100EQC240-2N

Description
Manufacturer: Intel Win Source Part Number: 753095-EPF10K100EQC2 40-2N Mounting Style: SMD Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BQFP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EPF10K100 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 753095-EPF10K100EQC2 40-2N Mounting Style: SMD Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BQFP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EPF10K100 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF10K100EQC240-2N is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a high density of approximately 100,000 typical gates and supports up to 49,152 RAM bits, allowing for efficient implementation of complex logic functions and memory applications. The device includes 12 embedded array blocks (EABs) and can accommodate a maximum of 338 user I/O pins. This FPGA operates with a 2.5-V internal supply voltage and offers multi-voltage I/O capabilities, enabling compatibility with 2.5-V, 3.3-V, and 5.0-V devices. It supports bidirectional I/O performance with speeds up to 212 MHz and is compliant with the PCI Local Bus Specification for both 3.3-V and 5.0-V operations. The device also includes built-in JTAG boundary-scan test circuitry, which does not consume additional logic resources. The EPF10K100EQC240-2N is designed for flexibility, featuring in-circuit reconfigurability and a variety of package options, including a 240-pin PQFP. It is suitable for applications requiring high performance and low power consumption, making it a viable choice for engineers looking to integrate programmable logic into their designs.

Datasheet Summary
Powered by GS/AI

The EPF10K100EQC240-2N is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a high density of approximately 100,000 typical gates and supports up to 49,152 RAM bits, allowing for efficient implementation of complex logic functions and memory applications. The device includes 12 embedded array blocks (EABs) and can accommodate a maximum of 338 user I/O pins. This FPGA operates with a 2.5-V internal supply voltage and offers multi-voltage I/O capabilities, enabling compatibility with 2.5-V, 3.3-V, and 5.0-V devices. It supports bidirectional I/O performance with speeds up to 212 MHz and is compliant with the PCI Local Bus Specification for both 3.3-V and 5.0-V operations. The device also includes built-in JTAG boundary-scan test circuitry, which does not consume additional logic resources. The EPF10K100EQC240-2N is designed for flexibility, featuring in-circuit reconfigurability and a variety of package options, including a 240-pin PQFP. It is suitable for applications requiring high performance and low power consumption, making it a viable choice for engineers looking to integrate programmable logic into their designs.

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - EPF10K100EQC240-2N - 753095-EPF10K100EQC240-2N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - EPF10K100EQC240-2N
753095-EPF10K100EQC240-2N
Electronic Wholesale - EPF10K100EQC240-2N 753095-EPF10K100EQC240-2N
Manufacturer: Intel Win Source Part Number: 753095-EPF10K100EQC2 40-2N Mounting Style: SMD Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Supplier Device Package: 240-PQFP (32x32) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BQFP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: EPF10K100 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 189 Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Intel
Win Source Part Number: 753095-EPF10K100EQC240-2N
Mounting Style: SMD
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Supplier Device Package: 240-PQFP (32x32)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BQFP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: EPF10K100
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 189
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2N-ND
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K100EQC240-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K100EQC240-2N
FPGA Programmable Logic Device 696-EPF10K100EQC240-2N
IC FPGA 189 I/O 240QFP Product overview: EPF10K100EQC240-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC240- 2N can be used for catalog matching and distributor lookup.

IC FPGA 189 I/O 240QFP Product overview: EPF10K100EQC240-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC240-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP - EPF10K100EQC240-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP
EPF10K100EQC240-2N
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP EPF10K100EQC240-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2N
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2N
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 240-BQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 240-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 753095-EPF10K100EQC240-2N EPF10K100EQC240-2N-ND 696-EPF10K100EQC240-2N EPF10K100EQC240-2N EPF10K100EQC240-2N EPF10K100EQC240-2N EPF10K100EQC240-2N EPF10K100EQC240-2N
Product Name Electronic Wholesale - EPF10K100EQC240-2N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other
System Gates 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details