Intel Corporation BGA Fpga EPF10K100EFC256-3N

Description
Loadable PLD, 0.7ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256- 3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.7ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256- 3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.7ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256- 3N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.7ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K100EFC256-3N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1025934-EPF10K100EFC256-3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1025934-EPF10K100EFC256-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1025934-EPF10K100EFC256-3N
Win Source Part Number: 1025934-EPF10K100EFC 256-3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: FLEX-10KE® Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 191 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 256-BGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EP1K100FI256-2; EP1K100FI256-2N; EP1K100FC256-3N; LCMXO3L-4300C-5BG256 IEPF10K100EFC2563N; ECCN: 3A001A2A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 972066 Base Product Number: EPF10K100 Product Status: Obsolete

Win Source Part Number: 1025934-EPF10K100EFC256-3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX-10KE®
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 191
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 256-BGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EP1K100FI256-2; EP1K100FI256-2N; EP1K100FC256-3N; LCMXO3L-4300C-5BG256IEPF10K100EFC2563N;
ECCN: 3A001A2A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972066
Base Product Number: EPF10K100
Product Status: Obsolete

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC256-3N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA - EPF10K100EFC256-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA
EPF10K100EFC256-3N
FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA EPF10K100EFC256-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC256-3N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-3N
FPGAs (Field Programmable Gate Array) EPF10K100EFC256-3N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K100EFC256-3N EPF10K100EFC256-3N-ND 1025934-EPF10K100EFC256-3N EPF10K100EFC256-3N EPF10K100EFC256-3N EPF10K100EFC256-3N EPF10K100EFC256-3N
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.5 Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
Package Type Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details