Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2

Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA
Request a Quote Datasheet
Description
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-2-ND
FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 - 137916-EPF10K100EFC256-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2
137916-EPF10K100EFC256-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 137916-EPF10K100EFC256-2
Manufacturer: Altera Win Source Part Number: 137916-EPF10K100EFC2 56-2 Mounting: SMD (SMT) Number of I/O: 191 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 137916-EPF10K100EFC256-2
Mounting: SMD (SMT)
Number of I/O: 191
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256- 2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K100EFC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EFC256-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs - 386-EPF10K100EFC256-2 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs
386-EPF10K100EFC256-2
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs 386-EPF10K100EFC256-2
FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-2
FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 49152 4992 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-2
FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 256-BGA

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 191 256-BGA

Buy Now Datasheet
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA - EPF10K100EFC256-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA
EPF10K100EFC256-2
FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA EPF10K100EFC256-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EFC256-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EFC256-2
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K100EFC256-2-ND 137916-EPF10K100EFC256-2 696-EPF10K100EFC256-2 386-EPF10K100EFC256-2 EPF10K100EFC256-2 EPF10K100EFC256-2 EPF10K100EFC256-2 EPF10K100EFC256-2 EPF10K100EFC256-2
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC256-2 BGA Fpga FPGA - Field Programmable Gate Array FPGA - Flex 10K 624 LABs 191 IOs Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; 256-BGA Other; FBGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details