Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 EPF10K100ABC600-1

Description
Manufacturer: Altera Win Source Part Number: 203850-EPF10K100ABC6 00-1 Mounting: SMD (SMT) Number of I/O: 406 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 24576 Number of Gates: 158000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 600-BGA (45x45) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203850-EPF10K100ABC6 00-1 Mounting: SMD (SMT) Number of I/O: 406 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 24576 Number of Gates: 158000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 600-BGA (45x45) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 - 203850-EPF10K100ABC600-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1
203850-EPF10K100ABC600-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 203850-EPF10K100ABC600-1
Manufacturer: Altera Win Source Part Number: 203850-EPF10K100ABC6 00-1 Mounting: SMD (SMT) Number of I/O: 406 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 24576 Number of Gates: 158000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 600-BGA (45x45) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203850-EPF10K100ABC600-1
Mounting: SMD (SMT)
Number of I/O: 406
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 24576
Number of Gates: 158000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 600-BGA (45x45)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100ABC600-1-ND
FPGAs (Field Programmable Gate Array) EPF10K100ABC600-1-ND
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 406 24576 4992 600-BGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 406 24576 4992 600-BGA

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PBGA600, BGA-600 Product overview: EPF10K100ABC600-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC600- 1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PBGA600, BGA-600 Product overview: EPF10K100ABC600-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100ABC600-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 600-Pin BGA - EPF10K100ABC600-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 600-Pin BGA
EPF10K100ABC600-1
FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 600-Pin BGA EPF10K100ABC600-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100ABC600-1
FPGAs (Field Programmable Gate Array) EPF10K100ABC600-1
FLEX-10KA® Field Programmable Gate Array (FPGA) IC 406 24576 4992 600-BGA

FLEX-10KA® Field Programmable Gate Array (FPGA) IC 406 24576 4992 600-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100ABC600-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100ABC600-1
IC FPGA 406 I/O 600BGA

IC FPGA 406 I/O 600BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100ABC600-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100ABC600-1
IC FPGA 406 I/O 600BGA

IC FPGA 406 I/O 600BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203850-EPF10K100ABC600-1 EPF10K100ABC600-1-ND 696-EPF10K100ABC600-1 EPF10K100ABC600-1 EPF10K100ABC600-1 EPF10K100ABC600-1 EPF10K100ABC600-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100ABC600-1 FPGAs (Field Programmable Gate Array) BGA Fpga FPGA 4992 Cells 200MHz 0.3um Technology 3.3V 600-Pin BGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 158000 158000 158000
Logic Cells / Logic Blocks 4992 4992 4992
Package Type Other; 600-BGA (45x45) Other; 600-BGA Other; BGA Other; 600-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details