Intel Corporation
Configuration PROMs for FPGAs
EPCS4SI8NAA
Description
IC CONFIG DEVICE
Request a Quote
Email Supplier
Datasheet
Description
IC CONFIG DEVICE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
EPCS4SI8NAA-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tape & Reel (TR)
View Details
5 suppliers