Manufacturer: Altera
Win Source Part Number: 015529-EPCS4SI8N
Packaging: Tube/Rail
Memory Size: 4Mb
Programmable Type: In System Programmable
Family Name: EPCS4
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): SST25PF040CT-40I/SN;
Introduction Date: February 08, 2005
ECCN: 3A991.b.1.b.1
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
4Mb Serial Flash Memory, SOIC-8, 40MHz Product overview: EPCS4SI8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 40MHz, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 4Mb, 40MHz, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCS4SI8N can be used for catalog matching and distributor lookup.
IC CONFIG DEVICE 4MBIT 8SOIC
ALTERA - EPCS4SI8N - FPGA Configuration Memory, Flash, 4 Mbit, 40 MHz, JTAG, Serial, SOIC, 8 Pins
IC CONFIG DEVICE 4MBIT 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) |
| Product Number | 015529-EPCS4SI8N | 697-EPCS4SI8N | EPCS4SI8N | 386-EPCS4SI8N | EPCS4SI8N | EPCS4SI8N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPCS4SI8N | 4Mb 40MHz SOIC FPGA Programmable Logic Device | Configuration Proms for FPGAs | ALTERA - EPCS4SI8N - FPGA Configuration Memory, Flash, 4 Mbit, 40 MHz, JTAG, Serial, SOIC, 8 Pins | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | IC CONFIG DEVICE 4MBIT 8SOIC |
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8SOIC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 2.7 V ~ 3.6 V | Other; 3.3V | Other; 2.7V ~ 3.6V | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V | 3.6V; Other | |
| I/O Interface | Serial | |||||
| Internal Frequency | 40 MHz | 20 MHz |