Manufacturer: Altera
Win Source Part Number: 015528-EPCS1SI8N
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: In System Programmable
Family Name: EPCS1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): EPCS1SI8; EPCS1SI8-T; EPCS1SI8N-T;
Introduction Date: February 08, 2005
ECCN: 3A991.b.1.b.1
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC CONFIG DEVICE 1MBIT 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CONFIG DEVICE 1MBIT 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 015528-EPCS1SI8N | EPCS1SI8N | EPCS1SI8N | EPCS1SI8N |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - EPCS1SI8N | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | IC CONFIG DEVICE 1MBIT 8SOIC | Configuration Proms for FPGAs |
| Package Type | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |