Serial Flash Configuration Device Product overview: EPCS1SI8N from Altera (Intel) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-EPCS1SI8N can be used for catalog matching and distributor lookup.
IC CONFIG DEVICE 1MBIT 8SOIC
IC CONFIG DEVICE 1MBIT 8SOIC
IC, SERIAL CONFIG MEMORY, 1M, SOIC8; Memory Type:Flash; Memory Size:1Mbit; Clock Frequency:40MHz; IC Interface Type:JTAG, Serial; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 48-EPCS1SI8N | EPCS1SI8N | EPCS1SI8N | 58M5863 |
| Product Name | Memory IC and Storage Component | Memory - Configuration Proms for FPGAs | Configuration PROMs for FPGAs | Ic, Serial Config Memory, 1M, Soic8; Memory Type Altera |
| Memory Category | Flash | |||
| Pins | 8 | 8 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 1000 kbits |