Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INTEL CORPORATION
EPCQL512F24IN -- CONFIGURATION PROMS FOR FPGAS
Intel Corporation
Configuration PROMs for FPGAs
EPCQL512F24IN
Description
IC QUAD-SERIAL LOW VOLTAGE CONFI
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC QUAD-SERIAL LOW VOLTAGE CONFI
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
544-3339-ND
Configuration PROMs for FPGAs
544-3339-ND
IC QUAD-SERIAL LOW VOLTAGE CONFI
IC QUAD-SERIAL LOW VOLTAGE CONFI
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
544-3339-ND
Product Name
Configuration PROMs for FPGAs
Supply Voltage
Other; 1.7V ~ 2V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T
A5366CLWTR-T
Specs
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; 16-SOIC
View Details
7
suppliers
Qorvo
RF Front End (LNA + PA)
QPF4528SR
Specs
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
WAGO
Human Machine Interface (HMI)
762-5206/8000-001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Skyworks Solutions, Inc.
CODECS
SI3000-C-FSR
Specs
Technology
Serial
Device Type
Codec
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6
suppliers