Intel Corporation Memory - Memory - Configuration Proms for FPGAs - EPCQL256F24IN EPCQL256F24IN

Description
Manufacturer: Intel Win Source Part Number: 845614-EPCQL256F24IN Series: EPCQ-L Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Other Part Number: 544-3338, 974774, EPCQL256F24IN-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 845614-EPCQL256F24IN Series: EPCQ-L Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Other Part Number: 544-3338, 974774, EPCQL256F24IN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - EPCQL256F24IN - 845614-EPCQL256F24IN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - EPCQL256F24IN
845614-EPCQL256F24IN
Memory - Memory - Configuration Proms for FPGAs - EPCQL256F24IN 845614-EPCQL256F24IN
Manufacturer: Intel Win Source Part Number: 845614-EPCQL256F24IN Series: EPCQ-L Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 187 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Other Part Number: 544-3338, 974774, EPCQL256F24IN-ND

Manufacturer: Intel
Win Source Part Number: 845614-EPCQL256F24IN
Series: EPCQ-L
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 187
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Other Part Number: 544-3338, 974774, EPCQL256F24IN-ND

Buy Now Datasheet
1.8V FPGA Programmable Logic Device - 697-EPCQL256F24IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V FPGA Programmable Logic Device
697-EPCQL256F24IN
1.8V FPGA Programmable Logic Device 697-EPCQL256F24IN
Configuration Device 1.8V 24-Pin FBGA Tray Product overview: EPCQL256F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL256F24IN can be used for catalog matching and distributor lookup.

Configuration Device 1.8V 24-Pin FBGA Tray Product overview: EPCQL256F24IN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-EPCQL256F24IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - EPCQL256F24IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
EPCQL256F24IN
Configuration Proms for FPGAs EPCQL256F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Buy Now Datasheet
Configuration Device 24-Pin FBGA - EPCQL256F24IN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Configuration Device 24-Pin FBGA
EPCQL256F24IN
Configuration Device 24-Pin FBGA EPCQL256F24IN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
EPCQL256F24IN
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs EPCQL256F24IN
IC QUAD-SERIAL LOW VOLTAGE CONFI

IC QUAD-SERIAL LOW VOLTAGE CONFI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 845614-EPCQL256F24IN 697-EPCQL256F24IN EPCQL256F24IN EPCQL256F24IN EPCQL256F24IN
Product Name Memory - Memory - Configuration Proms for FPGAs - EPCQL256F24IN 1.8V FPGA Programmable Logic Device Configuration Proms for FPGAs Configuration Device 24-Pin FBGA Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details